Manufacturer: NXP USA Inc.
Win Source Part Number: 1320927-MAC7131MVF50
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM7®
Speed: 50MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, POR
Number of I/O: 128
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 32K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: Internal
Supplier Device Package: 208-BGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 208-BGA
ECCN: OBSOLETE
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.35V ~ 5.5V
REACH Status: REACH Unaffected
Other Part Number: 568-MAC7131MVF50
Base Product Number: MAC71
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC MCU EXT BUS 32CH AD 208BGA / ARM7® MAC7xxx Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 208-BGA (17x17) Product overview: MAC7131MVF50 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MAC7131MVF50 can be used for catalog matching and distributor lookup.
MAC7131 - 32-bit MCU, ARM7TDMI-S, 512KB Flash, 40MHz, -40/+125degC, Automotive Qualified
ARM7TDMI-S - Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 208-BGA (17x17)
ARM7® MAC7xxx Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 208-BGA (17x17)
IC MCU EXT BUS 32CH AD 208BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1320927-MAC7131MVF50 | 685-MAC7131MVF50 | MAC7131MVF50 | MAC7131MVF50 | MAC7131MVF50 | MAC7131MVF50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 50MHz 512KB BGA Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 512 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash |