NXP Semiconductors Position Sensors - Angle, Linear Position Measuring - MA221 MA221

Description
Manufacturer: NXP Win Source Part Number: 207224-MA221 Termination Style: PC Pin Mounting: Through Hole Technology: Magnetoresistive Output: Analog Voltage Actuator Type: External Magnet Not Included For Measuring: Angle Linearity: ±1.2° Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 207224-MA221 Termination Style: PC Pin Mounting: Through Hole Technology: Magnetoresistive Output: Analog Voltage Actuator Type: External Magnet Not Included For Measuring: Angle Linearity: ±1.2° Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - MA221 - 207224-MA221 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - MA221
207224-MA221
Position Sensors - Angle, Linear Position Measuring - MA221 207224-MA221
Manufacturer: NXP Win Source Part Number: 207224-MA221 Termination Style: PC Pin Mounting: Through Hole Technology: Magnetoresistive Output: Analog Voltage Actuator Type: External Magnet Not Included For Measuring: Angle Linearity: ±1.2° Rotation Angle - Electrical, Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 207224-MA221
Termination Style: PC Pin
Mounting: Through Hole
Technology: Magnetoresistive
Output: Analog Voltage
Actuator Type: External Magnet Not Included
For Measuring: Angle
Linearity: ±1.2°
Rotation Angle - Electrical, Mechanical: 0° to 180°
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 160°C
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 207224-MA221
Product Name Position Sensors - Angle, Linear Position Measuring - MA221
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details