NXP Semiconductors Interface - Interface - Telecom - M86291G12 M86291G12

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739708-M86291G12 Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1646+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739708-M86291G12 Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1646+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M86291G12 - 739708-M86291G12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M86291G12
739708-M86291G12
Interface - Interface - Telecom - M86291G12 739708-M86291G12
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739708-M86291G12 Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1646+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 739708-M86291G12
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 1646+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-M86291G12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-M86291G12
Interface Transceiver IC 702-M86291G12
IC TELECOM INTERFACE 625FCPBGA Product overview: M86291G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86291G12 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 625FCPBGA Product overview: M86291G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86291G12 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M86291G12
Integrated Circuits (ICs) - Interface - Telecom M86291G12
TEMP MS PART - C2K 900MHz Device

TEMP MS PART - C2K 900MHz Device

Supplier's Site
Telecom - M86291G12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M86291G12
Telecom M86291G12
Telecom IC 625-FCPBGA (21x21)

Telecom IC 625-FCPBGA (21x21)

Buy Now
Telecom - M86291G12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M86291G12
Telecom M86291G12
Telecom IC 625-FCPBGA (21x21)

Telecom IC 625-FCPBGA (21x21)

Buy Now
Telecom Interface ICs - M86291G12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
M86291G12
Telecom Interface ICs M86291G12
Telecom Interface ICs 8 VOIP channels 2.0 3.2

Telecom Interface ICs 8 VOIP channels 2.0 3.2

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 739708-M86291G12 702-M86291G12 M86291G12 M86291G12 M86291G12 M86291G12
Product Name Interface - Interface - Telecom - M86291G12 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Telecom Interface ICs
Device Type Transceiver Sensor Interface
Features RoHS RoHS RoHS
Package Type Bulk BGA; FCBGA; 625-BFBGA, FCBGA BGA; FCBGA; 625-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers