NXP Semiconductors Interface - Interface - Telecom - M83240G13 M83240G13

Description
Manufacturer: NXP Win Source Part Number: 785143-M83240G13 Series: * Part Status: Obsolete(EOL) Family Name: M83240G13 Categories: Integrated Circuits (ICs) Introduction Date: May 28, 2014 ECCN: 5A002.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 785143-M83240G13 Series: * Part Status: Obsolete(EOL) Family Name: M83240G13 Categories: Integrated Circuits (ICs) Introduction Date: May 28, 2014 ECCN: 5A002.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M83240G13 - 785143-M83240G13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M83240G13
785143-M83240G13
Interface - Interface - Telecom - M83240G13 785143-M83240G13
Manufacturer: NXP Win Source Part Number: 785143-M83240G13 Series: * Part Status: Obsolete(EOL) Family Name: M83240G13 Categories: Integrated Circuits (ICs) Introduction Date: May 28, 2014 ECCN: 5A002.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 785143-M83240G13
Series: *
Part Status: Obsolete(EOL)
Family Name: M83240G13
Categories: Integrated Circuits (ICs)
Introduction Date: May 28, 2014
ECCN: 5A002.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-M83240G13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-M83240G13
Interface Transceiver IC 702-M83240G13
IC TELECOM INTERFACE 484MAPBGA / Telecom IC Product overview: M83240G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83240G13 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 484MAPBGA / Telecom IC Product overview: M83240G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83240G13 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - M83240G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M83240G13
Telecom M83240G13
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 785143-M83240G13 702-M83240G13 M83240G13
Product Name Interface - Interface - Telecom - M83240G13 Interface Transceiver IC Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers