NXP Semiconductors Interface Transceiver IC M83160G13

Description
IC TELECOM INTERFACE 484MAPBGA Product overview: M83160G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83160G13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 484MAPBGA Product overview: M83160G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83160G13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-M83160G13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-M83160G13
Interface Transceiver IC 702-M83160G13
IC TELECOM INTERFACE 484MAPBGA Product overview: M83160G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83160G13 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 484MAPBGA Product overview: M83160G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M83160G13 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - M83160G13 - 785142-M83160G13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M83160G13
785142-M83160G13
Interface - Interface - Telecom - M83160G13 785142-M83160G13
Manufacturer: NXP Win Source Part Number: 785142-M83160G13 Series: * Part Status: Obsolete(EOL) Family Name: M83160G13 Categories: Integrated Circuits (ICs) Introduction Date: May 28, 2014 ECCN: 5A002.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 785142-M83160G13
Series: *
Part Status: Obsolete(EOL)
Family Name: M83160G13
Categories: Integrated Circuits (ICs)
Introduction Date: May 28, 2014
ECCN: 5A002.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
IC TELECOM INTERFACE 484MAPBGA - 568-M83160G13 - Utmel Electronic Limited
Hong Kong, China
IC TELECOM INTERFACE 484MAPBGA
568-M83160G13
IC TELECOM INTERFACE 484MAPBGA 568-M83160G13
IC TELECOM INTERFACE 484MAPBGA

IC TELECOM INTERFACE 484MAPBGA

Supplier's Site
Telecom - M83160G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M83160G13
Telecom M83160G13
Telecom IC

Telecom IC

Buy Now
Telecom - M83160G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M83160G13
Telecom M83160G13
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - M83160G13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M83160G13
Integrated Circuits (ICs) - Interface - Telecom M83160G13
TELECOM INTERFACE C1K-LS101M 650

TELECOM INTERFACE C1K-LS101M 650

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M83160G13 785142-M83160G13 568-M83160G13 M83160G13 M83160G13
Product Name Interface Transceiver IC Interface - Interface - Telecom - M83160G13 IC TELECOM INTERFACE 484MAPBGA Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9806KSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details