NXP SEMICONDUCTORS
M82194G13 -- EMBEDDED - MICROPROCESSORS
NXP Semiconductors
Embedded - Microprocessors
M82194G13
Description
IC PROCESSOR C100 672BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC PROCESSOR C100 672BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
M82194G13 |
M82194G13 |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerPC
Package Type
Other; | 360
Clock Speed
400 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|