NXP SEMICONDUCTORS
M8219213 -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
M8219213
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
M8219213 |
M8219213 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC III
Package Type
P-BGA; Other; 783 HiTCE FC-CBGA, PBGA, HiTCE CCGA
Clock Speed
1330 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|