NXP Semiconductors Interface Transceiver IC M82108G13

Description
IC TELECOM INTERFACE 672TEPBGA Product overview: M82108G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M82108G13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 672TEPBGA Product overview: M82108G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M82108G13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-M82108G13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-M82108G13
Interface Transceiver IC 702-M82108G13
IC TELECOM INTERFACE 672TEPBGA Product overview: M82108G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M82108G13 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672TEPBGA Product overview: M82108G13 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M82108G13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 992651-M82108G13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
992651-M82108G13
Integrated Circuits (ICs) - Interface - Telecom 992651-M82108G13
Win Source Part Number: 992651-M82108G13 Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Package / Case: 672-BGA Supplier Device Package: 672-TEPBGA (27x27) ECCN: 5A002A1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 2832-M82108G13,M8210 8G13-ND,935318369557 Base Product Number: M8210 Product Status: Obsolete

Win Source Part Number: 992651-M82108G13
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 672-BGA
Supplier Device Package: 672-TEPBGA (27x27)
ECCN: 5A002A1
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2832-M82108G13,M82108G13-ND,935318369557
Base Product Number: M8210
Product Status: Obsolete

Buy Now
Telecom - M82108G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M82108G13
Telecom M82108G13
Telecom IC

Telecom IC

Buy Now
Telecom - M82108G13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M82108G13
Telecom M82108G13
Telecom IC 672-TEPBGA (27x27)

Telecom IC 672-TEPBGA (27x27)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - M82108G13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M82108G13
Integrated Circuits (ICs) - Interface - Telecom M82108G13
M82108G13 - TELECOM INTERFACE IC

M82108G13 - TELECOM INTERFACE IC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M82108G13 992651-M82108G13 M82108G13 M82108G13 M82108G13
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details