NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors LX2160SC72232B

Description
Win Source Part Number: 1160499-LX2160SC7223 2B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorlQ LX2 Core Processor: ARM® Cortex®-A72 Number of Cores/Bus Width: 16 Core, 64-Bit Speed: 2.2GHz RAM Controllers: DDR4 Graphics Acceleration: Yes Ethernet: 100Gbps (2) SATA: SATA 3.0 (4) USB: USB 3.0 (2) + PHY (2) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: Secure Boot, TrustZone® Package: Tray Additional Interfaces: CANbus, I²C, MMC/SD, SPI, UART Standard Package: 21 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCPBGA (40x40) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 5A002A1 NXP Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-LX2160SC72232B,9 35402655557 Base Product Number: LX2160
Request a Quote Datasheet
Description
Win Source Part Number: 1160499-LX2160SC7223 2B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorlQ LX2 Core Processor: ARM® Cortex®-A72 Number of Cores/Bus Width: 16 Core, 64-Bit Speed: 2.2GHz RAM Controllers: DDR4 Graphics Acceleration: Yes Ethernet: 100Gbps (2) SATA: SATA 3.0 (4) USB: USB 3.0 (2) + PHY (2) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: Secure Boot, TrustZone® Package: Tray Additional Interfaces: CANbus, I²C, MMC/SD, SPI, UART Standard Package: 21 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCPBGA (40x40) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 5A002A1 NXP Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-LX2160SC72232B,9 35402655557 Base Product Number: LX2160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1160499-LX2160SC72232B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1160499-LX2160SC72232B
Integrated Circuits (ICs) - Embedded - Microprocessors 1160499-LX2160SC72232B
Win Source Part Number: 1160499-LX2160SC7223 2B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorlQ LX2 Core Processor: ARM® Cortex®-A72 Number of Cores/Bus Width: 16 Core, 64-Bit Speed: 2.2GHz RAM Controllers: DDR4 Graphics Acceleration: Yes Ethernet: 100Gbps (2) SATA: SATA 3.0 (4) USB: USB 3.0 (2) + PHY (2) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: Secure Boot, TrustZone® Package: Tray Additional Interfaces: CANbus, I²C, MMC/SD, SPI, UART Standard Package: 21 Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCPBGA (40x40) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 5A002A1 NXP Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-LX2160SC72232B,9 35402655557 Base Product Number: LX2160

Win Source Part Number: 1160499-LX2160SC72232B
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorlQ LX2
Core Processor: ARM® Cortex®-A72
Number of Cores/Bus Width: 16 Core, 64-Bit
Speed: 2.2GHz
RAM Controllers: DDR4
Graphics Acceleration: Yes
Ethernet: 100Gbps (2)
SATA: SATA 3.0 (4)
USB: USB 3.0 (2) + PHY (2)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: Secure Boot, TrustZone®
Package: Tray
Additional Interfaces: CANbus, I²C, MMC/SD, SPI, UART
Standard Package: 21
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCPBGA (40x40)
Temperature Range - Operating: 0°C ~ 105°C (TJ)
ECCN: 5A002A1 NXP
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LX2160SC72232B,935402655557
Base Product Number: LX2160

Buy Now
2.2GHZ Embedded Microprocessor MPU - 694-LX2160SC72232B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2GHZ Embedded Microprocessor MPU
694-LX2160SC72232B
2.2GHZ Embedded Microprocessor MPU 694-LX2160SC72232B
IC MPU QORLQ 2.2GHZ 1517FCPBGA Product overview: LX2160SC72232B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LX2160SC72232B can be used for catalog matching and distributor lookup.

IC MPU QORLQ 2.2GHZ 1517FCPBGA Product overview: LX2160SC72232B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LX2160SC72232B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LX2160SC72232B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LX2160SC72232B
Microprocessors LX2160SC72232B
ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)

ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)

Buy Now
Microprocessors - LX2160SC72232B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LX2160SC72232B
Microprocessors LX2160SC72232B
ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)

ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LX2160SC72232B
Integrated Circuits (ICs) - Embedded - Microprocessors LX2160SC72232B
IC MPU QORLQ 2.2GHZ 1517FCPBGA

IC MPU QORLQ 2.2GHZ 1517FCPBGA

Supplier's Site
Embedded - Microprocessors - LX2160SC72232B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LX2160SC72232B
Embedded - Microprocessors LX2160SC72232B
SSL MATRIX CONTROLLER

SSL MATRIX CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1160499-LX2160SC72232B 694-LX2160SC72232B LX2160SC72232B LX2160SC72232B LX2160SC72232B
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 2.2GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 16-Bit; 64-Bit 64-Bit; 16 Core, 64-Bit
Supply Voltage 1.2V, 1.8V, 3.3V 850 mV
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family QorIQ LX2160 ARM® Cortex®-A72 ARM; ARMR CortexR-A72 ARM; ARM® Cortex®-A72
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Microprocessor MPU - 694-D8253-5 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 5
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Microprocessors - 150-SAM9X75D5MT-V/4TBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details