ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
IC MPU QORIQ 2.0GHZ 1292FCPBGA Product overview: LS2088AXE7V1B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS2088AXE7V1B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 923981-LS2088AXE7V1B
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A72 Microprocessor IC series 8 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Core Processor: ARM® Cortex®-A72
Speed: 2.0GHz
Package: 1292-BFBGA, FCBGA
Package: Tray
Family Name: LS2088
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCPBGA (37.5x37.5)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Microprocessors - MPU LS2088A XT WE 2000 R1.1
IC MPU QORIQ 2.0GHZ 1292FCPBGA
LS2088A XT WE 2000 R1.1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | LS2088AXE7V1B-ND | 694-LS2088AXE7V1B | 923981-LS2088AXE7V1B | LS2088AXE7V1B | LS2088AXE7V1B | LS2088AXE7V1B | LS2088AXE7V1B |
| Product Name | Microprocessors | 2.0GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - LS2088AXE7V1B | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 8 Core, 64-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A72 | QorIQ LS2088A | ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 | ARM; ARM® Cortex®-A72 | ||
| Package Type | Other; 1292-BFBGA, FCBGA | Other; Tray | P-BGA; Other; 1292-FCPBGA (37.5x37.5) | BGA; Other; 1292-BFBGA, FCBGA | |||
| Pin Count | 1292 | 1292 |