NXP Semiconductors 1.8GHZ Embedded Microprocessor MPU LS2084AXE7TTB

Description
IC MPU QORIQ 1.8GHZ 1292FCPBGA Product overview: LS2084AXE7TTB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS2084AXE7TTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ 1.8GHZ 1292FCPBGA Product overview: LS2084AXE7TTB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS2084AXE7TTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8GHZ Embedded Microprocessor MPU - 694-LS2084AXE7TTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHZ Embedded Microprocessor MPU
694-LS2084AXE7TTB
1.8GHZ Embedded Microprocessor MPU 694-LS2084AXE7TTB
IC MPU QORIQ 1.8GHZ 1292FCPBGA Product overview: LS2084AXE7TTB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS2084AXE7TTB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.8GHZ 1292FCPBGA Product overview: LS2084AXE7TTB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS2084AXE7TTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS2084AXE7TTB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS2084AXE7TTB-ND
Microprocessors LS2084AXE7TTB-ND
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 983216-LS2084AXE7TTB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
983216-LS2084AXE7TTB
Integrated Circuits (ICs) - Embedded - Microprocessors 983216-LS2084AXE7TTB
Win Source Part Number: 983216-LS2084AXE7TTB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A72 Number of Cores/Bus Width: 8 Core, 64-Bit Speed: 1.8GHz RAM Controllers: DDR4 Ethernet: 10GbE (8) or 1GbE (16) & 2.5GbE (1) SATA: SATA (2) USB: USB 3.0 (2) + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 21 Package / Case: 1292-BFBGA, FCBGA Supplier Device Package: 1292-FCPBGA (37.5x37.5) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935352154557 Base Product Number: LS2084

Win Source Part Number: 983216-LS2084AXE7TTB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A72
Number of Cores/Bus Width: 8 Core, 64-Bit
Speed: 1.8GHz
RAM Controllers: DDR4
Ethernet: 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA: SATA (2)
USB: USB 3.0 (2) + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 21
Package / Case: 1292-BFBGA, FCBGA
Supplier Device Package: 1292-FCPBGA (37.5x37.5)
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935352154557
Base Product Number: LS2084

Buy Now
Embedded - Microprocessors - LS2084AXE7TTB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS2084AXE7TTB
Embedded - Microprocessors LS2084AXE7TTB
LS2084A XT WE 1800 R1.1

LS2084A XT WE 1800 R1.1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS2084AXE7TTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS2084AXE7TTB
Integrated Circuits (ICs) - Embedded - Microprocessors LS2084AXE7TTB
IC MPU QORIQ 1.8GHZ 1292FCPBGA

IC MPU QORIQ 1.8GHZ 1292FCPBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
LS2084AXE7TTB
Microprocessors - MPU LS2084AXE7TTB
Microprocessors - MPU LS2084A XT WE 1800 R1.1

Microprocessors - MPU LS2084A XT WE 1800 R1.1

Buy Now
Microprocessors - LS2084AXE7TTB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS2084AXE7TTB
Microprocessors LS2084AXE7TTB
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LS2084AXE7TTB LS2084AXE7TTB-ND 983216-LS2084AXE7TTB LS2084AXE7TTB LS2084AXE7TTB LS2084AXE7TTB LS2084AXE7TTB
Product Name 1.8GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family QorIQ LS2084A ARM; ARM® Cortex®-A72 ARM; ARM® Cortex®-A72 ARM; ARMR CortexR-A72 ARM® Cortex®-A72
Supply Voltage 1.05 V
Package Type Other; Tray Other; 1292-BFBGA, FCBGA BGA; Other; 1292-BFBGA, FCBGA
Pin Count 1292 1292
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2022 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - TS68C000VC10A - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family 68000
Package Type DIP; Other; 64-CDIP (0.900\", 22.86mm)
View Details
3 suppliers