NXP Semiconductors Embedded - Embedded - Microprocessors - LS1088AXE7Q1A LS1088AXE7Q1A

Description
Manufacturer: NXP Win Source Part Number: 923973-LS1088AXE7Q1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 780-BFBGA, FCBGA Package: Tray Family Name: LS1088 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14640, LS1088AXE7Q1A-ND, 935361144557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923973-LS1088AXE7Q1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 780-BFBGA, FCBGA Package: Tray Family Name: LS1088 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14640, LS1088AXE7Q1A-ND, 935361144557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LS1088AXE7Q1A - 923973-LS1088AXE7Q1A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1088AXE7Q1A
923973-LS1088AXE7Q1A
Embedded - Embedded - Microprocessors - LS1088AXE7Q1A 923973-LS1088AXE7Q1A
Manufacturer: NXP Win Source Part Number: 923973-LS1088AXE7Q1A Series: QorIQ® Layerscape Operating Temperature Range: -40°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 780-BFBGA, FCBGA Package: Tray Family Name: LS1088 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (23x23) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14640, LS1088AXE7Q1A-ND, 935361144557

Manufacturer: NXP
Win Source Part Number: 923973-LS1088AXE7Q1A
Series: QorIQ® Layerscape
Operating Temperature Range: -40°C ~ 105°C
Features: ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Core Processor: ARM® Cortex®-A53
Speed: 1.6GHz
Package: 780-BFBGA, FCBGA
Package: Tray
Family Name: LS1088
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (23x23)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14640, LS1088AXE7Q1A-ND, 935361144557

Buy Now Datasheet
1.6GHZ Embedded Microprocessor MPU - 694-LS1088AXE7Q1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Embedded Microprocessor MPU
694-LS1088AXE7Q1A
1.6GHZ Embedded Microprocessor MPU 694-LS1088AXE7Q1A
IC MPU QORIQ 1.6GHZ 780FBGA Product overview: LS1088AXE7Q1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1088AXE7Q1A can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.6GHZ 780FBGA Product overview: LS1088AXE7Q1A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1088AXE7Q1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14640-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14640-ND
Microprocessors 568-14640-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1088AXE7Q1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1088AXE7Q1A
Integrated Circuits (ICs) - Embedded - Microprocessors LS1088AXE7Q1A
IC MPU QORIQ 1.6GHZ 780FBGA

IC MPU QORIQ 1.6GHZ 780FBGA

Supplier's Site
Embedded - Microprocessors - LS1088AXE7Q1A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1088AXE7Q1A
Embedded - Microprocessors LS1088AXE7Q1A
QORIQ LAYERSCAPE, 8XA53 64-BIT A

QORIQ LAYERSCAPE, 8XA53 64-BIT A

Supplier's Site Datasheet
Microprocessors - LS1088AXE7Q1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1088AXE7Q1A
Microprocessors LS1088AXE7Q1A
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
LS1088AXE7Q1A
Microprocessors - MPU LS1088AXE7Q1A
Microprocessors - MPU QorIQ Layerscape, 8xA53 64-Bit ARM Arch, 1600MHz, DDR4-2100, PCIe,10GbE,W/AIOP,Cr ypto,-40-105C Proto

Microprocessors - MPU QorIQ Layerscape, 8xA53 64-Bit ARM Arch, 1600MHz, DDR4-2100, PCIe,10GbE,W/AIOP,Crypto,-40-105C Proto

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 923973-LS1088AXE7Q1A 694-LS1088AXE7Q1A 568-14640-ND LS1088AXE7Q1A LS1088AXE7Q1A LS1088AXE7Q1A LS1088AXE7Q1A
Product Name Embedded - Embedded - Microprocessors - LS1088AXE7Q1A 1.6GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Package Type Other; 780-FBGA (23x23) Other; Tray Other; 780-BFBGA, FCBGA BGA; Other; 780-BFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family QorIQ LS1088A ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53
Supply Voltage 1.025 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details