IC MPU QORLQ LS1 1.4GHZ 780FBGA Product overview: LS1084AXE7PTA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1084AXE7PTA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Microprocessors - MPU 1400/1800 XT WE
ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
IC MPU QORLQ LS1 1.4GHZ 780FBGA
LS1084A 1400/1800 XT WE
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1084AXE7PTA | LS1084AXE7PTA-ND | LS1084AXE7PTA | LS1084AXE7PTA | LS1084AXE7PTA | LS1084AXE7PTA |
| Product Name | 1.4GHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | QorIQ LS1088A | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM; ARM® Cortex®-A53 | |
| Supply Voltage | 1.025 V | |||||
| Package Type | Other; Tray | Other; 780-BFBGA, FCBGA | BGA; Other; 780-BFBGA, FCBGA | |||
| Clock Speed | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz |