IC MPU QORLQ LS1 1.2GHZ 780FBGA Product overview: LS1084AXE7MQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1084AXE7MQA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
LS1084A 1200/1600 XT WE
IC MPU QORLQ LS1 1.2GHZ 780FBGA
Microprocessors - MPU 1200/1600 XT WE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1084AXE7MQA | LS1084AXE7MQA-ND | LS1084AXE7MQA | LS1084AXE7MQA | LS1084AXE7MQA | LS1084AXE7MQA |
| Product Name | 1.2GHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | QorIQ LS1088A | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | |
| Supply Voltage | 1.025 V | |||||
| Package Type | Other; Tray | Other; 780-BFBGA, FCBGA | BGA; Other; 780-BFBGA, FCBGA | |||
| Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |