NXP Semiconductors Microprocessors LS1046AXN8MQA

Description
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14036-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14036-ND
Microprocessors 568-14036-ND
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - LS1046AXN8MQA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1046AXN8MQA
Embedded - Microprocessors LS1046AXN8MQA
QORIQ LAYERSCAPE 4XA72 64BIT ARM

QORIQ LAYERSCAPE 4XA72 64BIT ARM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1046AXN8MQA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1046AXN8MQA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1046AXN8MQA
IC MPU QORIQ 1.2GHZ 780FCPBGA

IC MPU QORIQ 1.2GHZ 780FCPBGA

Supplier's Site
Microprocessors - LS1046AXN8MQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1046AXN8MQA
Microprocessors LS1046AXN8MQA
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)

ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14036-ND LS1046AXN8MQA LS1046AXN8MQA LS1046AXN8MQA
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A72 ARM; ARM® Cortex®-A72 ARM; ARMR CortexR-A72 ARM® Cortex®-A72
Package Type Other; 780-FBGA, FCBGA BGA; Other; 780-FBGA, FCBGA
Pin Count 780
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 5962-9583705NXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details