ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
QORIQ LAYERSCAPE 4XA72 64BIT ARM
IC MPU QORIQ 1.4GHZ 780FCPBGA
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | LS1046AXE8P1A-ND | LS1046AXE8P1A | LS1046AXE8P1A | LS1046AXE8P1A |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A72 | ARM; ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 | ARM® Cortex®-A72 |
| Package Type | Other; 780-FBGA, FCBGA | BGA; Other; 780-FBGA, FCBGA | ||
| Pin Count | 780 |