NXP Semiconductors Microprocessors LS1043AXE8QQB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - LS1043AXE8QQB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1043AXE8QQB-ND
Microprocessors LS1043AXE8QQB-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 991499-LS1043AXE8QQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
991499-LS1043AXE8QQB
Integrated Circuits (ICs) - Embedded - Microprocessors 991499-LS1043AXE8QQB
Win Source Part Number: 991499-LS1043AXE8QQB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 4 Core, 64-Bit Speed: 1.6GHz RAM Controllers: DDR3L, DDR4 Ethernet: 1GbE (7) or 10GbE (1) & 1GbE (5) SATA: SATA 6Gbps (1) USB: USB 3.0 (3) + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 60 Package / Case: 780-FBGA, FCBGA Supplier Device Package: 780-FCPBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935340605557 Base Product Number: LS1043

Win Source Part Number: 991499-LS1043AXE8QQB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 4 Core, 64-Bit
Speed: 1.6GHz
RAM Controllers: DDR3L, DDR4
Ethernet: 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA: SATA 6Gbps (1)
USB: USB 3.0 (3) + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 60
Package / Case: 780-FBGA, FCBGA
Supplier Device Package: 780-FCPBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A002A1
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935340605557
Base Product Number: LS1043

Buy Now Datasheet
1.6GHZ Embedded Microprocessor MPU - 694-LS1043AXE8QQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Embedded Microprocessor MPU
694-LS1043AXE8QQB
1.6GHZ Embedded Microprocessor MPU 694-LS1043AXE8QQB
IC MPU QORIQ 1.6GHZ 780FCPBGA Product overview: LS1043AXE8QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043AXE8QQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.6GHZ 780FCPBGA Product overview: LS1043AXE8QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043AXE8QQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS1043AXE8QQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1043AXE8QQB
Microprocessors LS1043AXE8QQB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1043AXE8QQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1043AXE8QQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1043AXE8QQB
IC MPU QORIQ 1.6GHZ 780FCPBGA

IC MPU QORIQ 1.6GHZ 780FCPBGA

Supplier's Site
Microprocessors - LS1043AXE8QQB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
LS1043AXE8QQB
Microprocessors LS1043AXE8QQB
IC MPU QORIQ 1.6GHZ 780FCPBGA

IC MPU QORIQ 1.6GHZ 780FCPBGA

Supplier's Site Datasheet
Embedded - Microprocessors - LS1043AXE8QQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1043AXE8QQB
Embedded - Microprocessors LS1043AXE8QQB
QORIQ 4XCPU 64-BIT ARM ARCH 1.

QORIQ 4XCPU 64-BIT ARM ARCH 1.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number LS1043AXE8QQB-ND 991499-LS1043AXE8QQB 694-LS1043AXE8QQB LS1043AXE8QQB LS1043AXE8QQB LS1043AXE8QQB LS1043AXE8QQB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 1.6GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 64-Bit 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 QorIQ LS1043A ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM® Cortex®-A53 ARM; ARM® Cortex®-A53
Package Type Other; 780-FBGA, FCBGA Other; Tray BGA; Other; 780-FBGA, FCBGA Other; 780-FBGA, FCBGA
Pin Count 780 780
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1705BPTPD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details