ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.0GHz 621-FCPBGA (21x21)
LS1043 - QORIQ, 4XCPU 64-BIT ARM
QORIQ 4XCPU 64-BIT ARM ARCH 1.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.0GHz 621-FCPBGA (21x21)
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1GHz 621-FCPBGA (21x21)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | LS1043AXE7KQB-ND | LS1043AXE7KQB | LS1043AXE7KQB | LS1043AXE7KQB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 |
| Package Type | Other; 621-FBGA, FCBGA | BGA; Other; 621-FBGA, FCBGA | ||
| Pin Count | 621 |