NXP Semiconductors Microprocessors LS1043ASN8PQB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Request a Quote
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QorIQ LS1043A is a quad-core, 64-bit ARM-based communications processor designed for embedded networking and industrial applications. It operates at a frequency of up to 1.6 GHz and features a large 1 MB L2-cache, providing high performance with energy efficiency, estimated at 21,000 CoreMarks. The processor supports over 10 Gb/s performance and is optimized for fanless designs, making it suitable for small-form-factor applications. Connectivity options include up to six Gigabit Ethernet ports, three PCIe Gen 2.0 interfaces, and three USB 3.0 interfaces, along with integrated QUICC Engine technology for legacy protocol support. The LS1043A also incorporates a security engine for high-speed protocol processing, including IPsec and SSL, which offloads tasks from the main processors. It supports DDR3L/4 memory and features hardware-based virtualization for enhanced system flexibility. This processor is ideal for applications such as branch office routers, IoT gateways, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The QorIQ LS1043A is a quad-core, 64-bit ARM-based communications processor designed for embedded networking and industrial applications. It operates at a frequency of up to 1.6 GHz and features a large 1 MB L2-cache, providing high performance with energy efficiency, estimated at 21,000 CoreMarks. The processor supports over 10 Gb/s performance and is optimized for fanless designs, making it suitable for small-form-factor applications. Connectivity options include up to six Gigabit Ethernet ports, three PCIe Gen 2.0 interfaces, and three USB 3.0 interfaces, along with integrated QUICC Engine technology for legacy protocol support. The LS1043A also incorporates a security engine for high-speed protocol processing, including IPsec and SSL, which offloads tasks from the main processors. It supports DDR3L/4 memory and features hardware-based virtualization for enhanced system flexibility. This processor is ideal for applications such as branch office routers, IoT gateways, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - LS1043ASN8PQB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1043ASN8PQB-ND
Microprocessors LS1043ASN8PQB-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1043ASN8PQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1043ASN8PQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1043ASN8PQB
IC MPU QORIQ 1.4GHZ 780FCPBGA

IC MPU QORIQ 1.4GHZ 780FCPBGA

Supplier's Site
Embedded - Microprocessors - LS1043ASN8PQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1043ASN8PQB
Embedded - Microprocessors LS1043ASN8PQB
QORIQ 4XCPU 64-BIT ARM ARCH 1.

QORIQ 4XCPU 64-BIT ARM ARCH 1.

Supplier's Site Datasheet
Microprocessors - LS1043ASN8PQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1043ASN8PQB
Microprocessors LS1043ASN8PQB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number LS1043ASN8PQB-ND LS1043ASN8PQB LS1043ASN8PQB LS1043ASN8PQB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53
Package Type Other; 780-FBGA, FCBGA BGA; Other; 780-FBGA, FCBGA
Pin Count 780
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - MCP16502TAC-E/S8BVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details