NXP Semiconductors Embedded - Embedded - Microprocessors - LS1043ASN7MNLB LS1043ASN7MNLB

Description
Manufacturer: NXP Win Source Part Number: 878243-LS1043ASN7MNL B Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.2GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 878243-LS1043ASN7MNL B Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.2GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QorIQ LS1043A is a quad-core, 64-bit ARM-based communications processor designed for embedded networking and industrial applications. It operates at a frequency of up to 1.6 GHz and features a 1 MB L2-cache, providing significant performance improvements over previous dual-core ARM 32-bit products. The processor supports over 10 Gb/s performance with minimal CPU overhead, thanks to its Data Path Acceleration Architecture (DPAA). This processor includes a rich set of connectivity options, featuring up to six Gigabit Ethernet ports, three PCIe Gen 2.0 interfaces, and three USB 3.0 interfaces. It also integrates a security engine for high-speed protocol processing, including IPsec and SSL, which offloads tasks from the main processors. The LS1043A is optimized for low power consumption, with total system power as low as 5 W, making it suitable for fan-less designs. The QorIQ LS1043A is particularly well-suited for applications such as branch office routers, multi-protocol IoT gateways, and industrial control systems, providing flexibility and efficiency for various networking and industrial tasks.

Datasheet Summary
Powered by GS/AI

The QorIQ LS1043A is a quad-core, 64-bit ARM-based communications processor designed for embedded networking and industrial applications. It operates at a frequency of up to 1.6 GHz and features a 1 MB L2-cache, providing significant performance improvements over previous dual-core ARM 32-bit products. The processor supports over 10 Gb/s performance with minimal CPU overhead, thanks to its Data Path Acceleration Architecture (DPAA). This processor includes a rich set of connectivity options, featuring up to six Gigabit Ethernet ports, three PCIe Gen 2.0 interfaces, and three USB 3.0 interfaces. It also integrates a security engine for high-speed protocol processing, including IPsec and SSL, which offloads tasks from the main processors. The LS1043A is optimized for low power consumption, with total system power as low as 5 W, making it suitable for fan-less designs. The QorIQ LS1043A is particularly well-suited for applications such as branch office routers, multi-protocol IoT gateways, and industrial control systems, providing flexibility and efficiency for various networking and industrial tasks.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LS1043ASN7MNLB - 878243-LS1043ASN7MNLB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1043ASN7MNLB
878243-LS1043ASN7MNLB
Embedded - Embedded - Microprocessors - LS1043ASN7MNLB 878243-LS1043ASN7MNLB
Manufacturer: NXP Win Source Part Number: 878243-LS1043ASN7MNL B Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.2GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 878243-LS1043ASN7MNLB
Series: QorIQ® Layerscape
Operating Temperature Range: 0°C ~ 105°C
Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A53
Speed: 1.2GHz
Package: 621-FBGA, FCBGA
Package: Tray
Family Name: LS1043
Categories: Integrated Circuits (ICs)
Case / Package: 621-FCPBGA (21x21)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - LS1043ASN7MNLB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1043ASN7MNLB-ND
Microprocessors LS1043ASN7MNLB-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-LS1043ASN7MNLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-LS1043ASN7MNLB
1.2GHZ Embedded Microprocessor MPU 694-LS1043ASN7MNLB
IC MPU QORIQ 1.2GHZ 621FCPBGA Product overview: LS1043ASN7MNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043ASN7MNLB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.2GHZ 621FCPBGA Product overview: LS1043ASN7MNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043ASN7MNLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - LS1043ASN7MNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1043ASN7MNLB
Microprocessors LS1043ASN7MNLB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

Buy Now
Microprocessors - LS1043ASN7MNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1043ASN7MNLB
Microprocessors LS1043ASN7MNLB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - LS1043ASN7MNLB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1043ASN7MNLB
Embedded - Microprocessors LS1043ASN7MNLB
QORIQ 4XCPU 64-BIT ARM ARCH 1.

QORIQ 4XCPU 64-BIT ARM ARCH 1.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1043ASN7MNLB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1043ASN7MNLB
IC MPU QORIQ 1.2GHZ 621FCPBGA

IC MPU QORIQ 1.2GHZ 621FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 878243-LS1043ASN7MNLB LS1043ASN7MNLB-ND 694-LS1043ASN7MNLB LS1043ASN7MNLB LS1043ASN7MNLB LS1043ASN7MNLB
Product Name Embedded - Embedded - Microprocessors - LS1043ASN7MNLB Microprocessors 1.2GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 621-FCPBGA (21x21) Other; 621-FBGA, FCBGA Other; Bulk BGA; Other; 621-FBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 64-Bit 64-Bit; 4 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 QorIQ LS1043A ARM® Cortex®-A53 ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded - Microprocessors - EN80C188EB-20 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details