NXP Semiconductors Embedded - Embedded - Microprocessors - LS1043ASE7QQB LS1043ASE7QQB

Description
Manufacturer: NXP Win Source Part Number: 923966-LS1043ASE7QQB Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14016, 935338895557, LS1043ASE7QQB-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923966-LS1043ASE7QQB Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14016, 935338895557, LS1043ASE7QQB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LS1043ASE7QQB - 923966-LS1043ASE7QQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1043ASE7QQB
923966-LS1043ASE7QQB
Embedded - Embedded - Microprocessors - LS1043ASE7QQB 923966-LS1043ASE7QQB
Manufacturer: NXP Win Source Part Number: 923966-LS1043ASE7QQB Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 105°C Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21) Core Processor: ARM® Cortex®-A53 Speed: 1.6GHz Package: 621-FBGA, FCBGA Package: Tray Family Name: LS1043 Categories: Integrated Circuits (ICs) Case / Package: 621-FCPBGA (21x21) ECCN: 5A002A1 NXP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14016, 935338895557, LS1043ASE7QQB-ND

Manufacturer: NXP
Win Source Part Number: 923966-LS1043ASE7QQB
Series: QorIQ® Layerscape
Operating Temperature Range: 0°C ~ 105°C
Features: ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A53
Speed: 1.6GHz
Package: 621-FBGA, FCBGA
Package: Tray
Family Name: LS1043
Categories: Integrated Circuits (ICs)
Case / Package: 621-FCPBGA (21x21)
ECCN: 5A002A1 NXP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14016, 935338895557, LS1043ASE7QQB-ND

Buy Now Datasheet
1.6GHZ Embedded Microprocessor MPU - 694-LS1043ASE7QQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Embedded Microprocessor MPU
694-LS1043ASE7QQB
1.6GHZ Embedded Microprocessor MPU 694-LS1043ASE7QQB
IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1043ASE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043ASE7QQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.6GHZ 621FCPBGA Product overview: LS1043ASE7QQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1043ASE7QQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14016-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14016-ND
Microprocessors 568-14016-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

Buy Now Datasheet
Microprocessors - LS1043ASE7QQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1043ASE7QQB
Microprocessors LS1043ASE7QQB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1043ASE7QQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1043ASE7QQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1043ASE7QQB
IC MPU QORIQ 1.6GHZ 621FCPBGA

IC MPU QORIQ 1.6GHZ 621FCPBGA

Supplier's Site
Embedded - Microprocessors - LS1043ASE7QQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1043ASE7QQB
Embedded - Microprocessors LS1043ASE7QQB
QORIQ 4XCPU 64-BIT ARM ARCH 1.

QORIQ 4XCPU 64-BIT ARM ARCH 1.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 923966-LS1043ASE7QQB 694-LS1043ASE7QQB 568-14016-ND LS1043ASE7QQB LS1043ASE7QQB LS1043ASE7QQB
Product Name Embedded - Embedded - Microprocessors - LS1043ASE7QQB 1.6GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 621-FCPBGA (21x21) Other; Tray Other; 621-FBGA, FCBGA BGA; Other; 621-FBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family QorIQ LS1043A ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53
Supply Voltage 1 V
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60D1GT-I/4FBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 3.3V
View Details
7 suppliers