IC MPU QORIQ 800MHZ 448FBGA Product overview: LS1028AYN7HNA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1028AYN7HNA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 800MHz 448-FBGA (17x17)
LS1028A-800 XT NO SEC
LS1028A-800 XT NO SEC
Microprocessors - MPU LS1028A-800 XT No SEC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LS1028AYN7HNA | LS1028AYN7HNA | LS1028AYN7HNA | LS1028AYN7HNA | LS1028AYN7HNA |
| Product Name | 800MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | QorIQ LS1028A | ARM® Cortex®-A72 | ARM; ARMR CortexR-A72 | ARM; ARM® Cortex®-A72 | |
| Supply Voltage | 900 mV, 1 V | ||||
| Package Type | Other; Tray | BGA; Other; 448-BFBGA | |||
| Pin Count | 448 |