NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors LS1024ASN7MLA

Description
Win Source Part Number: 1232358-LS1024ASN7ML A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR3 Ethernet: GbE (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 60 Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCPBGA (21x21) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14610,LS1024ASN7 MLA-ND,935323636557 Base Product Number: LS1024 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232358-LS1024ASN7ML A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR3 Ethernet: GbE (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 60 Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCPBGA (21x21) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14610,LS1024ASN7 MLA-ND,935323636557 Base Product Number: LS1024 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1232358-LS1024ASN7MLA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1232358-LS1024ASN7MLA
Integrated Circuits (ICs) - Embedded - Microprocessors 1232358-LS1024ASN7MLA
Win Source Part Number: 1232358-LS1024ASN7ML A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR3 Ethernet: GbE (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1), USB 3.0 + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 60 Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCPBGA (21x21) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14610,LS1024ASN7 MLA-ND,935323636557 Base Product Number: LS1024 Product Status: Obsolete

Win Source Part Number: 1232358-LS1024ASN7MLA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
RAM Controllers: DDR3
Ethernet: GbE (3)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1), USB 3.0 + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 60
Package / Case: 625-BFBGA, FCBGA
Supplier Device Package: 625-FCPBGA (21x21)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14610,LS1024ASN7MLA-ND,935323636557
Base Product Number: LS1024
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - 568-14610-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14610-ND
Microprocessors 568-14610-ND
ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-LS1024ASN7MLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-LS1024ASN7MLA
1.2GHZ Embedded Microprocessor MPU 694-LS1024ASN7MLA
IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASN7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASN7MLA can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASN7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASN7MLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1024ASN7MLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1024ASN7MLA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1024ASN7MLA
IC MPU QORIQ 1.2GHZ 625FCPBGA

IC MPU QORIQ 1.2GHZ 625FCPBGA

Supplier's Site
Embedded - Microprocessors - LS1024ASN7MLA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1024ASN7MLA
Embedded - Microprocessors LS1024ASN7MLA
IC PROCESSOR DUAL CORE

IC PROCESSOR DUAL CORE

Supplier's Site Datasheet
Microprocessors - LS1024ASN7MLA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
LS1024ASN7MLA
Microprocessors LS1024ASN7MLA
IC MPU QORIQ 1.2GHZ 625FCPBGA

IC MPU QORIQ 1.2GHZ 625FCPBGA

Supplier's Site Datasheet
Microprocessors - LS1024ASN7MLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASN7MLA
Microprocessors LS1024ASN7MLA
ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

Buy Now Datasheet
Microprocessors - LS1024ASN7MLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASN7MLA
Microprocessors LS1024ASN7MLA
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1232358-LS1024ASN7MLA 568-14610-ND 694-LS1024ASN7MLA LS1024ASN7MLA LS1024ASN7MLA LS1024ASN7MLA LS1024ASN7MLA LS1024ASN7MLA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 1.2GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family ARM; ARM® Cortex®-A9 QorIQ LS1024A ARM; ARMR CortexR-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM® Cortex®-A9
Package Type Other; 625-BFBGA, FCBGA Other; Tray Other; 625-BFBGA, FCBGA BGA; Other; 625-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - PC755BMGU350LE - 975826-PC755BMGU350LE - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -55 C (-67 F)
View Details