NXP Semiconductors 1.2GHZ Embedded Microprocessor MPU LS1024ASE7MLA

Description
IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASE7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASE7MLA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASE7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASE7MLA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-LS1024ASE7MLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-LS1024ASE7MLA
1.2GHZ Embedded Microprocessor MPU 694-LS1024ASE7MLA
IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASE7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASE7MLA can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.2GHZ 625FCPBGA Product overview: LS1024ASE7MLA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1024ASE7MLA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LS1024ASE7MLA - 878242-LS1024ASE7MLA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS1024ASE7MLA
878242-LS1024ASE7MLA
Embedded - Embedded - Microprocessors - LS1024ASE7MLA 878242-LS1024ASE7MLA
Manufacturer: NXP Win Source Part Number: 878242-LS1024ASE7MLA Series: QorIQ® Layerscape Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.2GHz Package: 625-BFBGA, FCBGA Package: Tray Family Name: LS1024 Categories: Integrated Circuits (ICs) Case / Package: 625-FCPBGA (21x21) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 878242-LS1024ASE7MLA
Series: QorIQ® Layerscape
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.2GHz
Package: 625-BFBGA, FCBGA
Package: Tray
Family Name: LS1024
Categories: Integrated Circuits (ICs)
Case / Package: 625-FCPBGA (21x21)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1024ASE7MLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1024ASE7MLA
Integrated Circuits (ICs) - Embedded - Microprocessors LS1024ASE7MLA
LS1024A - QORIQ LAYERSCAPE ARM C

LS1024A - QORIQ LAYERSCAPE ARM C

Supplier's Site
Microprocessors - LS1024ASE7MLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASE7MLA
Microprocessors LS1024ASE7MLA
Microprocessor IC *

Microprocessor IC *

Buy Now
Microprocessors - LS1024ASE7MLA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1024ASE7MLA
Microprocessors LS1024ASE7MLA
ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)

Buy Now
Embedded - Microprocessors - LS1024ASE7MLA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1024ASE7MLA
Embedded - Microprocessors LS1024ASE7MLA
IC PROCESSOR DUAL CORE 625BGA

IC PROCESSOR DUAL CORE 625BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LS1024ASE7MLA 878242-LS1024ASE7MLA LS1024ASE7MLA LS1024ASE7MLA LS1024ASE7MLA LS1024ASE7MLA
Product Name 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LS1024ASE7MLA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family QorIQ LS1024A ARM® Cortex®-A9 ARM; ARM® Cortex®-A9
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
20MHZ Embedded Microprocessor MPU - 694-TS68020VF1-20 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details