NXP Semiconductors Microprocessors LS1021ASE7MQB

Description
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - LS1021ASE7MQB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
LS1021ASE7MQB-ND
Microprocessors LS1021ASE7MQB-ND
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1031151-LS1021ASE7MQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1031151-LS1021ASE7MQB
Integrated Circuits (ICs) - Embedded - Microprocessors 1031151-LS1021ASE7MQB
Win Source Part Number: 1031151-LS1021ASE7MQ B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ® Layerscape Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz RAM Controllers: DDR3L, DDR4 Display & Interface Controllers: 2D-ACE Ethernet: GbE (3) SATA: SATA 6Gbps (1) USB: USB 3.0 (1) + PHY Security Features: Secure Boot, TrustZone® Package: Tray Standard Package: 84 Package / Case: 525-FBGA, FCBGA Supplier Device Package: 525-FCPBGA (19x19) Temperature Range - Operating: 0°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935334232557 Base Product Number: LS1021

Win Source Part Number: 1031151-LS1021ASE7MQB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
RAM Controllers: DDR3L, DDR4
Display & Interface Controllers: 2D-ACE
Ethernet: GbE (3)
SATA: SATA 6Gbps (1)
USB: USB 3.0 (1) + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 84
Package / Case: 525-FBGA, FCBGA
Supplier Device Package: 525-FCPBGA (19x19)
Temperature Range - Operating: 0°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935334232557
Base Product Number: LS1021

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-LS1021ASE7MQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-LS1021ASE7MQB
1.2GHZ Embedded Microprocessor MPU 694-LS1021ASE7MQB
IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021ASE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021ASE7MQB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 1.2GHZ 525FCPBGA Product overview: LS1021ASE7MQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1021ASE7MQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - LS1021ASE7MQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1021ASE7MQB
Embedded - Microprocessors LS1021ASE7MQB
LS1 32BIT ARM SOC 1.2GHZ DDR3/

LS1 32BIT ARM SOC 1.2GHZ DDR3/

Supplier's Site Datasheet
Microprocessors - LS1021ASE7MQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1021ASE7MQB
Microprocessors LS1021ASE7MQB
ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1021ASE7MQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1021ASE7MQB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1021ASE7MQB
IC MPU QORIQ 1.2GHZ 525FCPBGA

IC MPU QORIQ 1.2GHZ 525FCPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number LS1021ASE7MQB-ND 1031151-LS1021ASE7MQB 694-LS1021ASE7MQB LS1021ASE7MQB LS1021ASE7MQB LS1021ASE7MQB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 1.2GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 QorIQ LS1021A ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Package Type Other; 525-FBGA, FCBGA Other; Tray BGA; Other; 525-FBGA, FCBGA
Pin Count 525 525
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EE80C186XL-12 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details