NXP Semiconductors Embedded - Embedded - Microprocessors - LS101MASN7EHA LS101MASN7EHA

Description
Manufacturer: NXP Win Source Part Number: 923953-LS101MASN7EHA Series: QorlQ LS1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23) Core Processor: ARM1136JF-S Speed: 650MHz Package: Tray Package: 448-FBGA Exposed Pad Part Status: Obsolete Family Name: LS101 Categories: Integrated Circuits (ICs) Case / Package: 448-PBGA w/Heat Spreader (23x23) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923953-LS101MASN7EHA Series: QorlQ LS1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23) Core Processor: ARM1136JF-S Speed: 650MHz Package: Tray Package: 448-FBGA Exposed Pad Part Status: Obsolete Family Name: LS101 Categories: Integrated Circuits (ICs) Case / Package: 448-PBGA w/Heat Spreader (23x23) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LS101MASN7EHA - 923953-LS101MASN7EHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LS101MASN7EHA
923953-LS101MASN7EHA
Embedded - Embedded - Microprocessors - LS101MASN7EHA 923953-LS101MASN7EHA
Manufacturer: NXP Win Source Part Number: 923953-LS101MASN7EHA Series: QorlQ LS1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23) Core Processor: ARM1136JF-S Speed: 650MHz Package: Tray Package: 448-FBGA Exposed Pad Part Status: Obsolete Family Name: LS101 Categories: Integrated Circuits (ICs) Case / Package: 448-PBGA w/Heat Spreader (23x23) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923953-LS101MASN7EHA
Series: QorlQ LS1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23)
Core Processor: ARM1136JF-S
Speed: 650MHz
Package: Tray
Package: 448-FBGA Exposed Pad
Part Status: Obsolete
Family Name: LS101
Categories: Integrated Circuits (ICs)
Case / Package: 448-PBGA w/Heat Spreader (23x23)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Dual Embedded Microprocessor MPU - 694-LS101MASN7EHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Embedded Microprocessor MPU
694-LS101MASN7EHA
Dual Embedded Microprocessor MPU 694-LS101MASN7EHA
IC PROCESSOR DUAL CORE Product overview: LS101MASN7EHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS101MASN7EHA can be used for catalog matching and distributor lookup.

IC PROCESSOR DUAL CORE Product overview: LS101MASN7EHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS101MASN7EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - LS101MASN7EHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS101MASN7EHA
Embedded - Microprocessors LS101MASN7EHA
IC PROCESSOR DUAL CORE

IC PROCESSOR DUAL CORE

Supplier's Site Datasheet
Microprocessors - LS101MASN7EHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS101MASN7EHA
Microprocessors LS101MASN7EHA
ARM1136JF-S Microprocessor IC QorlQ LS1 1 Core, 32-Bit 650MHz 484-MAPBGA (19x19)

ARM1136JF-S Microprocessor IC QorlQ LS1 1 Core, 32-Bit 650MHz 484-MAPBGA (19x19)

Buy Now
Microprocessors - LS101MASN7EHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS101MASN7EHA
Microprocessors LS101MASN7EHA
ARM1136JF-S Microprocessor IC QorlQ LS1 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23)

ARM1136JF-S Microprocessor IC QorlQ LS1 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 923953-LS101MASN7EHA 694-LS101MASN7EHA LS101MASN7EHA LS101MASN7EHA LS101MASN7EHA
Product Name Embedded - Embedded - Microprocessors - LS101MASN7EHA Dual Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors
Package Type P-BGA; Other; 448-PBGA w/Heat Spreader (23x23) Other; 448-FBGA Exposed Pad BGA; Other; 484-FBGA BGA; Other; 448-FBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA726APGABCQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details