Win Source Part Number: 961555-LS1012ASN7KKB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ® Layerscape
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 1.0GHz
RAM Controllers: DDR3L
Ethernet: GbE (2)
SATA: SATA 6Gbps (1)
USB: USB 2.0 (1), USB 3.0 + PHY
Security Features: Secure Boot, TrustZone®
Package: Tray
Standard Package: 168
Package / Case: 211-VFLGA
Supplier Device Package: 211-FCLGA (9.6x9.6)
Temperature Range - Operating: 0°C ~ 105°C
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935357527557,LS1012A
Base Product Number: LS1012
IC MPU QORIQ 1.0GHZ 211FCLGA Product overview: LS1012ASN7KKB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LS1012ASN7KKB can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)
LS1012A ST 1GHZ RV2
IC MPU QORIQ 1.0GHZ 211FCLGA
Microprocessors - MPU LS1012A ST 1GHZ Rv2
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 961555-LS1012ASN7KKB | 694-LS1012ASN7KKB | 568-14061-ND | LS1012ASN7KKB | LS1012ASN7KKB | LS1012ASN7KKB | LS1012ASN7KKB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 1.0GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Data Bus | 64-Bit | 64-Bit | 64-Bit; 1 Core, 64-Bit | ||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Microprocessor Family | QorIQ LS1012A | ARM; ARM® Cortex®-A53 | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM® Cortex®-A53 | ||
| Supply Voltage | 900 mV |