NXP Semiconductors Microprocessors LS1012ASE7KKB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14063-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14063-ND
Microprocessors 568-14063-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Microprocessors - LS1012ASE7KKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASE7KKB
Microprocessors LS1012ASE7KKB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
LS1012ASE7KKB
Microprocessors - MPU LS1012ASE7KKB
Microprocessors - MPU LS1012A ST WE 1GHZ Rv2

Microprocessors - MPU LS1012A ST WE 1GHZ Rv2

Buy Now
Embedded - Microprocessors - LS1012ASE7KKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012ASE7KKB
Embedded - Microprocessors LS1012ASE7KKB
LS1012A ST WE 1GHZ RV2

LS1012A ST WE 1GHZ RV2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1012ASE7KKB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012ASE7KKB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012ASE7KKB
IC MPU QORIQ 1.0GHZ 211FCLGA

IC MPU QORIQ 1.0GHZ 211FCLGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14063-ND LS1012ASE7KKB LS1012ASE7KKB LS1012ASE7KKB LS1012ASE7KKB
Product Name Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53
Package Type FLGA; Other; 211-VFLGA FLGA; Other; 211-VFLGA
Pin Count 211
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BC - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details