NXP Semiconductors Microprocessors LS1012ASE7EKB

Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Request a Quote
Description
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LS1012ASE7EKB is a communications processor from the QorIQ Layerscape family, designed for power-efficient networking and IoT applications. It features a single 64-bit Arm Cortex-A53 core operating at up to 1 GHz, delivering over 4,000 CoreMark performance while maintaining a typical power consumption of just 1 W. The processor includes ECC-protected L1 and L2 caches, enhancing reliability for enterprise-class applications. Connectivity options are robust, with support for up to two Gigabit Ethernet ports, a PCI Express 2.0 port, and a SATA 3.0 port. It also includes dual USB controllers, one supporting SuperSpeed USB 3.0 and the other USB 2.0, along with various other interfaces such as QuadSPI and SD/MMC. The integrated hardware packet forwarding engine allows for efficient IP packet processing, achieving up to 2 Gbit/s forwarding rates with minimal CPU load. Security features include support for Arm TrustZone, secure boot, and a dedicated security engine, making it suitable for trust-enabled IoT gateways and other secure applications. The LS1012ASE7EKB is designed for low-cost board designs, facilitating cost-effective system integration.

Datasheet Summary
Powered by GS/AI

The LS1012ASE7EKB is a communications processor from the QorIQ Layerscape family, designed for power-efficient networking and IoT applications. It features a single 64-bit Arm Cortex-A53 core operating at up to 1 GHz, delivering over 4,000 CoreMark performance while maintaining a typical power consumption of just 1 W. The processor includes ECC-protected L1 and L2 caches, enhancing reliability for enterprise-class applications. Connectivity options are robust, with support for up to two Gigabit Ethernet ports, a PCI Express 2.0 port, and a SATA 3.0 port. It also includes dual USB controllers, one supporting SuperSpeed USB 3.0 and the other USB 2.0, along with various other interfaces such as QuadSPI and SD/MMC. The integrated hardware packet forwarding engine allows for efficient IP packet processing, achieving up to 2 Gbit/s forwarding rates with minimal CPU load. Security features include support for Arm TrustZone, secure boot, and a dedicated security engine, making it suitable for trust-enabled IoT gateways and other secure applications. The LS1012ASE7EKB is designed for low-cost board designs, facilitating cost-effective system integration.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14057-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14057-ND
Microprocessors 568-14057-ND
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Microprocessors - LS1012ASE7EKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LS1012ASE7EKB
Microprocessors LS1012ASE7EKB
ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
LS1012ASE7EKB
Microprocessors - MPU LS1012ASE7EKB
Microprocessors - MPU LS1012A ST WE 600MHZ Rv2

Microprocessors - MPU LS1012A ST WE 600MHZ Rv2

Buy Now
Embedded - Microprocessors - LS1012ASE7EKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LS1012ASE7EKB
Embedded - Microprocessors LS1012ASE7EKB
LS1012A ST WE 600MHZ RV2

LS1012A ST WE 600MHZ RV2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LS1012ASE7EKB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LS1012ASE7EKB
Integrated Circuits (ICs) - Embedded - Microprocessors LS1012ASE7EKB
IC MPU QORIQ 600MHZ 211FCLGA

IC MPU QORIQ 600MHZ 211FCLGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14057-ND LS1012ASE7EKB LS1012ASE7EKB LS1012ASE7EKB LS1012ASE7EKB
Product Name Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARM® Cortex®-A53 ARM; ARMR CortexR-A53
Package Type FLGA; Other; 211-VFLGA FLGA; Other; 211-VFLGA
Pin Count 211
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EPG-100 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
Microprocessors - ATSAMA5D36A-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers