NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers LPC804UK

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316761-LPC804UK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Standard Package: 74 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: 2832-LPC804UKTR Base Product Number: LPC804 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316761-LPC804UK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Standard Package: 74 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: 2832-LPC804UKTR Base Product Number: LPC804 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316761-LPC804UK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316761-LPC804UK
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316761-LPC804UK
Manufacturer: NXP USA Inc. Win Source Part Number: 1316761-LPC804UK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Standard Package: 74 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: 2832-LPC804UKTR Base Product Number: LPC804 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316761-LPC804UK
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Standard Package: 74
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8542.31.0001
Other Part Number: 2832-LPC804UKTR
Base Product Number: LPC804
RoHS Status: ROHS3 Compliant

Buy Now
Embedded Microcontroller MCU - 685-LPC804UK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-LPC804UK
Embedded Microcontroller MCU 685-LPC804UK
RISC MICROCONTROLLER Product overview: LPC804UK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC804UK can be used for catalog matching and distributor lookup.

RISC MICROCONTROLLER Product overview: LPC804UK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC804UK can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LPC804UK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC804UK
Microcontrollers LPC804UK
* Microcontroller IC

* Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC804UK - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC804UK
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC804UK
RISC MICROCONTROLLER

RISC MICROCONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316761-LPC804UK 685-LPC804UK LPC804UK LPC804UK
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details