Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: LPC55S0x
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Speed: 96MHz
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
ARM® Cortex®-M33 LPC55S0x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 128KB FLASH 64HTQFP Product overview: LPC55S04JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC55S04JBD64E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M33 LPC55S0x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 128KB FLASH 64HTQFP
IC MCU 32BIT 128KB FLASH 64HTQFP
IC MCU 32BIT 128KB FLASH 64HTQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC55S04JBD64E-ND | 685-LPC55S04JBD64E | LPC55S04JBD64E | LPC55S04JBD64E | LPC55S04JBD64E | LPC55S04JBD64E | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | |
| Bits | 16 Bit | ||||||
| RAM | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | ||
| ROM | 128 KB |