NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2917FBD144/01 LPC2917FBD144/01

Description
Manufacturer: NXP Win Source Part Number: 206591-LPC2917FBD144 /01 Packaging: Tray Core Processor: ARM9 Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 80K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 206591-LPC2917FBD144 /01 Packaging: Tray Core Processor: ARM9 Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 80K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2917FBD144/01 - 206591-LPC2917FBD144/01 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2917FBD144/01
206591-LPC2917FBD144/01
Embedded - Embedded - Microcontrollers - LPC2917FBD144/01 206591-LPC2917FBD144/01
Manufacturer: NXP Win Source Part Number: 206591-LPC2917FBD144 /01 Packaging: Tray Core Processor: ARM9 Number of I/O: 108 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 80K x 8

Manufacturer: NXP
Win Source Part Number: 206591-LPC2917FBD144/01
Packaging: Tray
Core Processor: ARM9
Number of I/O: 108
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 80K x 8

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC2917FBD144/01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC2917FBD144/01
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC2917FBD144/01
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC2917FBD144/01 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2917FBD144/01 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC2917FBD144/01 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2917FBD144/01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206591-LPC2917FBD144/01 685-LPC2917FBD144/01
Product Name Embedded - Embedded - Microcontrollers - LPC2917FBD144/01 32-bit 32BIT 512KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 80 MHz
RAM 512 KB 80 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details