IC MCU 16/32B 512KB FLSH 100LQFP Product overview: LPC2368FBD100,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2368FBD100,55
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer: NXP
Win Source Part Number: 083354-LPC2368FBD100
Packaging: Tray
Core Processor: ARM7
Number of I/O: 70
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 58K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 16/32B 512KB FLSH 100LQFP
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 72MHZ, LQFP-100; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM
IC MCU 16/32B 512KB FLSH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2368FBD100,551 | 568-3997-ND | 083354-LPC2368FBD100,551 | LPC2368FBD100,551 | LPC2368FBD100,551 | 70R5652 | LPC2368FBD100,551 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC2368FBD100,551 | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Lqfp-100; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz |
| RAM | 58 KB | 58 KB | 512 KB | 58 KB | 58 KB | 58 KB | 58 KB |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB | |||||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP (14x14) | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP |