Manufacturer: NXP
Win Source Part Number: 086202-LPC2148FBD64
Packaging: Tray
Core Processor: ARM7
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x10b; D/A 1x10b
Family Name: LPC2148
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 40K x 8
Alternative Parts (Cross-Reference): ADuC7024BST; ADuC7024BST62; ADUC7024BSTZ62-REEL;
Introduction Date: August 31, 2001
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: LPC2148FBD64 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2148FBD64 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 086202-LPC2148FBD64 | 685-LPC2148FBD64 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC2148FBD64 | 32-bit 32BIT 512KB Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 60 MHz | |
| RAM | 512 KB | 40 KB |
| ROM Type | Flash; FLASH |