NXP Semiconductors Microcontrollers LPC2144FBD64,151

Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1763-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1763-ND
Microcontrollers 568-1763-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1008693-LPC2144FBD64,151 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1008693-LPC2144FBD64,151
Integrated Circuits (ICs) - Embedded - Microcontrollers 1008693-LPC2144FBD64,151
Win Source Part Number: 1008693-LPC2144FBD64 ,151 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC2100 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x10b; D/A 1x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935280018151,568-176 3,954-LPC2144FBD6415 1,LPC2144FBD64151,LP C2144FBD64-S Base Product Number: LPC2144 Product Status: Not For New Designs

Win Source Part Number: 1008693-LPC2144FBD64,151
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC2100
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935280018151,568-1763,954-LPC2144FBD64151,LPC2144FBD64151,LPC2144FBD64-S
Base Product Number: LPC2144
Product Status: Not For New Designs

Buy Now Datasheet
 - LPC2144FBD64,151 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-LPC2144FBD64,151
128KB Embedded Microcontroller MCU 685-LPC2144FBD64,151
IC MCU 16/32B 128KB FLASH 64LQFP Product overview: LPC2144FBD64,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2144FBD64,151 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLASH 64LQFP Product overview: LPC2144FBD64,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2144FBD64,151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp - 70R5629 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp
70R5629
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp 70R5629
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - LPC2144FBD64,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2144FBD64,151
Microcontrollers LPC2144FBD64,151
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LPC2144FBD64,151 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2144FBD64,151
Embedded - Microcontrollers LPC2144FBD64,151
IC MCU 16/32B 128KB FLASH 64LQFP

IC MCU 16/32B 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LPC2144FBD64,151 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2144FBD64,151
Microcontrollers LPC2144FBD64,151
IC MCU 16/32B 128KB FLASH 64LQFP

IC MCU 16/32B 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2144FBD64,151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2144FBD64,151
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2144FBD64,151
IC MCU 16/32B 128KB FLASH 64LQFP

IC MCU 16/32B 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1763-ND 1008693-LPC2144FBD64,151 LPC2144FBD64,151 685-LPC2144FBD64,151 70R5629 LPC2144FBD64,151 LPC2144FBD64,151 LPC2144FBD64,151 LPC2144FBD64,151
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 128KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 60 MHz 60 MHz 25 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 14x10b; D/A 1x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details