Win Source Part Number: 1004620-LPC2142FBD64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC2100
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 6x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: LPC2142FBD64151,NXPN
Base Product Number: LPC2142
Product Status: Not For New Designs
IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: LPC2142FBD64,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2142FBD64,151
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32BIT 64KB FLSH 64LQFP
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32BIT 64KB FLSH 64LQFP
MCU, 32BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC ARM7 Microcontrollers; Architecture:ARM7TDM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1004620-LPC2142FBD64,151 | 685-LPC2142FBD64,151 | 568-1762-ND | LPC2142FBD64,151 | LPC2142FBD64,151 | LPC2142FBD64,151 | 70R5628 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 32 Bit |
| Clock Speed | 60 MHz | 25 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |