ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32BIT 32KB FLSH 64LQFP
IC MCU 16/32BIT 32KB FLSH 64LQFP
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32BIT 32KB FLSH 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1891-ND | LPC2131FBD64,151 | LPC2131FBD64,151 | LPC2131FBD64,151 | LPC2131FBD64,151 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 8x10b SAR; D/A 1x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |