IC MCU 16/32B 128KB FLASH 48LQFP Product overview: LPC2104FBD48/01,15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104FBD48/01,
Manufacturer: NXP
Win Source Part Number: 779993-LPC2104FBD48/
Series: LPC2100
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 48-LQFP
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: LPC2104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): ADuC7060BCPZ32; ADuC7060BCPZ32-RL; ADUC7036CCPZ-RL; ADuC7060BSTZ32;
Introduction Date: March 03, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 16/32B 128KB FLASH 48LQFP
IC MCU 16/32B 128KB FLASH 48LQFP
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
MICROCONTROLLER MCU, 32 BIT, ARM7, 60MHZ, LQFP-48; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2104FBD48/01,15 | 779993-LPC2104FBD48/01,15 | 568-4365-ND | LPC2104FBD48/01,15 | LPC2104FBD48/01,15 | LPC2104FBD48/01,15 | 70R5611 |
| Product Name | 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC2104FBD48/01,15 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Arm7, 60Mhz, Lqfp-48; Product Range Nxp |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART | SPI; UART; USART | |||||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP |