The LPC2102FBD48 is a single-chip 16-bit/32-bit microcontroller based on the ARM7TDMI-S CPU architecture, featuring 16 kB of embedded flash memory and 4 kB of on-chip static RAM. It operates at a maximum clock speed of 70 MHz, utilizing a 128-bit wide memory interface for efficient code execution. The microcontroller supports both 16-bit and 32-bit operation modes, allowing for flexibility in performance and code size optimization. This device includes a 10-bit ADC with eight analog inputs, two UARTs, SPI, and I²C interfaces, making it suitable for various communication applications. It also features multiple timers, a real-time clock, and a vectored interrupt controller, enhancing its capabilities for industrial control and medical systems. The LPC2102FBD48 is packaged in a low-profile quad flat package (LQFP48), which is advantageous for space-constrained designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.
IC MCU 16/32BIT 16KB FLSH 48LQFP Product overview: LPC2102FBD48,118 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2102FBD48,118
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 128564-LPC2102FBD48,
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 70MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 4K x 8
IC MCU 16/32BIT 16KB FLSH 48LQFP
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 16/32BIT 16KB FLSH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2102FBD48,118 | LPC2102FBD48,118-ND | 128564-LPC2102FBD48,118 | LPC2102FBD48,118 | LPC2102FBD48,118 | LPC2102FBD48,118 |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC2102FBD48,118 | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |
| Clock Speed | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz | |
| RAM | 4 KB | 4 KB | 16 KB | 4 KB | 4 KB | |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/SSP/UART | SPI; UART; USART |