The LPC1830FBD144,551 is a 32-bit ARM Cortex-M3 microcontroller designed for embedded applications, operating at speeds up to 180 MHz. It features 200 kB of SRAM and includes a variety of connectivity options such as CANbus, Ethernet, USB, and multiple serial interfaces. The microcontroller supports advanced peripherals including a state configurable timer, high-speed USB controllers, and an external memory controller, making it suitable for complex applications. The device operates within a supply voltage range of 2.2V to 3.6V and is available in a 144-pin LQFP package. It is rated for an operating temperature range of -40°C to 85°C, ensuring reliability in various environments. The LPC1830FBD144,551 is ROMless, providing flexibility for program memory, and includes integrated features such as brown-out detection, DMA support, and multiple GPIO pins for extensive interfacing capabilities. This microcontroller is ideal for applications in industrial control, consumer electronics, and e-metering systems.
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 144-LQFP (20x20)
Win Source Part Number: 1070635-LPC1830FBD14
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC18xx
Core Processor: ARM® Cortex®-M3
Speed: 180MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 83
Program Memory Type: ROMless
RAM Size: 200K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): LPC1778FBD144,551; LPC1837JBD144E; LPC1788FBD144,551"LP
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-LPC1830FBD144,5
Base Product Number: LPC1830
IC MCU 32BIT ROMLESS 144LQFP Product overview: LPC1830FBD144,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1830FBD144,55
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14559-ND | 1070635-LPC1830FBD144,551 | 685-LPC1830FBD144,551 | LPC1830FBD144,551 | LPC1830FBD144,551 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| Bits | Other; A/D 8x10b; D/A 1x10b | ||||
| RAM | 200 KB | 200 KB | 200 KB | 200 KB | 200 KB |
| ROM Type | ROMLess | ROMLess; ROMless | ROM; ROM | ROMLess; ROMless |