LPC1765 - Microcontroller based on Arm Cortex-M3
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1765FET100K | 568-LPC1765FET100K-ND | LPC1765FET100K | LPC1765FET100K | LPC1765FET100K | LPC1765FET100K |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | BGA; Other; TFBGA100 | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | Other; 100-TFBGA | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b SAR |