NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC1763FBD100,551 LPC1763FBD100,551

Description
Manufacturer: NXP Win Source Part Number: 779972-LPC1763FBD100 ,551 Series: LPC17xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: LPC1763 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MN103HF36Z; PIC32MX170F512LT-I/P F; PIC32MX130F128LT-I/P F; PIC32MX530F128LT-I/P F; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 779972-LPC1763FBD100 ,551 Series: LPC17xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: LPC1763 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MN103HF36Z; PIC32MX170F512LT-I/P F; PIC32MX130F128LT-I/P F; PIC32MX530F128LT-I/P F; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC1763FBD100,551 - 779972-LPC1763FBD100,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1763FBD100,551
779972-LPC1763FBD100,551
Embedded - Embedded - Microcontrollers - LPC1763FBD100,551 779972-LPC1763FBD100,551
Manufacturer: NXP Win Source Part Number: 779972-LPC1763FBD100 ,551 Series: LPC17xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: LPC1763 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MN103HF36Z; PIC32MX170F512LT-I/P F; PIC32MX130F128LT-I/P F; PIC32MX530F128LT-I/P F; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 779972-LPC1763FBD100,551
Series: LPC17xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: LPC1763
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MN103HF36Z; PIC32MX170F512LT-I/PF; PIC32MX130F128LT-I/PF; PIC32MX530F128LT-I/PF;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-LPC1763FBD100,551 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC1763FBD100,551
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC1763FBD100,551
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC1763FBD100,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1763FBD100,55 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC1763FBD100,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1763FBD100,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPC1763FBD100,551 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - 568-5658-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-5658-ND
Microcontrollers 568-5658-ND
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LPC1763FBD100,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1763FBD100,551
Microcontrollers LPC1763FBD100,551
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 100Mhz, Lqfp-100; Product Range Nxp - 81R2737 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 100Mhz, Lqfp-100; Product Range Nxp
81R2737
Microcontroller Mcu, 32 Bit, Cortex-M3, 100Mhz, Lqfp-100; Product Range Nxp 81R2737
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 100MHZ, LQFP-100; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 100MHZ, LQFP-100; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1763FBD100,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1763FBD100,551
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1763FBD100,551
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LPC1763FBD100,551 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1763FBD100,551
Embedded - Microcontrollers LPC1763FBD100,551
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 779972-LPC1763FBD100,551 685-LPC1763FBD100,551 LPC1763FBD100,551 568-5658-ND LPC1763FBD100,551 81R2737 LPC1763FBD100,551 LPC1763FBD100,551
Product Name Embedded - Embedded - Microcontrollers - LPC1763FBD100,551 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 100Mhz, Lqfp-100; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers