ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 80KB (80K x 8) FLASH 64-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 779962-LPC1225FBD64/
Series: LPC1200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 45MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 55
Program Memory Size: 80KB (80K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: LPC1225
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STR712FR1T6; STR711FR0T6; MB9BF566LPMC1; STR712FR0T6;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 80KB FLASH 64LQFP Product overview: LPC1225FBD64/321,1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1225FBD64/321
LPC1225 - Robust and Reliable 32-bit Microcontroller (MCU) based on ARM Cortex-M0 Core
IC MCU 32BIT 80KB FLASH 64LQFP
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 80KB (80K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-5160-ND | 779962-LPC1225FBD64/321,1 | 685-LPC1225FBD64/321,1 | LPC1225FBD64/321,1 | LPC1225FBD64/321,1 | LPC1225FBD64/321,1 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC1225FBD64/321,1 | 32-bit 32BIT 80KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 45 MHz | 45 MHz | 45 MHz | 45 MHz | 45 MHz | |
| Bits | Other; A/D 8x10b | |||||
| RAM | 8 KB | 80 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 80 KB |