NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC11U24FBD48/301, LPC11U24FBD48/301,

Description
Manufacturer: NXP Win Source Part Number: 779948-LPC11U24FBD48 /301, Series: LPC11Uxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 50MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: LPC11U24FBD48 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F100C6T7BTR; STM32F100C8T6B; STM32L031C6T7D; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 779948-LPC11U24FBD48 /301, Series: LPC11Uxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 50MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: LPC11U24FBD48 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F100C6T7BTR; STM32F100C8T6B; STM32L031C6T7D; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC11U24FBD48/301, - 779948-LPC11U24FBD48/301, - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U24FBD48/301,
779948-LPC11U24FBD48/301,
Embedded - Embedded - Microcontrollers - LPC11U24FBD48/301, 779948-LPC11U24FBD48/301,
Manufacturer: NXP Win Source Part Number: 779948-LPC11U24FBD48 /301, Series: LPC11Uxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 50MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: LPC11U24FBD48 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F100C6T7BTR; STM32F100C8T6B; STM32L031C6T7D; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 779948-LPC11U24FBD48/301,
Series: LPC11Uxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 50MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: LPC11U24FBD48
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F100C6T7BTR; STM32F100C8T6B; STM32L031C6T7D;
Introduction Date: November 29, 2011
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-8521-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8521-ND
Microcontrollers 568-8521-ND
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-LPC11U24FBD48/301,
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-LPC11U24FBD48/301,
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC11U24FBD48/301, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U24FBD48/30 1, can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC11U24FBD48/301, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U24FBD48/301, can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp - 74T4529 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp
74T4529
Microcontroller Mcu, 32 Bit, Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp 74T4529
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11U24FBD48/301, - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11U24FBD48/301,
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11U24FBD48/301,
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - LPC11U24FBD48/301, - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U24FBD48/301,
Embedded - Microcontrollers LPC11U24FBD48/301,
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11U24FBD48/301, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U24FBD48/301,
Microcontrollers LPC11U24FBD48/301,
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 779948-LPC11U24FBD48/301, 568-8521-ND 685-LPC11U24FBD48/301, 74T4529 LPC11U24FBD48/301, LPC11U24FBD48/301, LPC11U24FBD48/301,
Product Name Embedded - Embedded - Microcontrollers - LPC11U24FBD48/301, Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 32 KB 2 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details