IC I2C TEMP SNSR/WATCHDOG 8-SOIC
Win Source Part Number: 1070214-LM75AD/G-T
Category: Sensors, Transducers>Temperat
Series: *
Package: Cut Tape (CT)
Standard Package: 2,500
Alternative Parts (Cross-Reference): LM75AD/G-TLM75ADG-T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: LM75ADGT,568-1889-1,
Base Product Number: LM75
Product Status: Obsolete
IC I2C TEMP SNSR/WATCHDOG 8-SOIC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 568-1889-2-ND | 1070214-LM75AD/G-T | LM75AD/G-T |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |