IC MPU MPC82XX 200MHZ 352TBGA Product overview: KXPC8240LVV200E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC8240LVV200E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229245-KXPC8240LVV2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC82xx
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: I2C, I2O, PCI, UART
Standard Package: 2
Package / Case: 352-LBGA
Supplier Device Package: 352-TBGA (35x35)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: KXPC82
Product Status: Obsolete
IC MPU MPC82XX 200MHZ 352TBGA
IC MPU MPC82XX 200MHZ 352TBGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 352-TBGA (35x35)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-KXPC8240LVV200E | 1229245-KXPC8240LVV200E | KXPC8240LVV200E | KXPC8240LVV200E | KXPC8240LVV200E |
| Product Name | 200MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | BGA; Other; 352-LBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |