NXP Semiconductors DSP (Digital Signal Processors) KMSC8122TMP6400V

Description
DSP 16BIT QUAD CORE 431FCBGA
Request a Quote Datasheet
Description
DSP 16BIT QUAD CORE 431FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - KMSC8122TMP6400V-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
KMSC8122TMP6400V-ND
DSP (Digital Signal Processors) KMSC8122TMP6400V-ND
DSP 16BIT QUAD CORE 431FCBGA

DSP 16BIT QUAD CORE 431FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - KMSC8122TMP6400V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
KMSC8122TMP6400V
DSP (Digital Signal Processors) KMSC8122TMP6400V
DSP 16BIT QUAD CORE 431FCBGA

DSP 16BIT QUAD CORE 431FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - KMSC8122TMP6400V - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
KMSC8122TMP6400V
Embedded - DSP (Digital Signal Processors) KMSC8122TMP6400V
DSP 16BIT QUAD CORE 431FCBGA

DSP 16BIT QUAD CORE 431FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number KMSC8122TMP6400V-ND KMSC8122TMP6400V KMSC8122TMP6400V
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 3.3V; 1.10V
Package Type Other; 431-BFBGA, FCBGA BGA; Other; 431-BFBGA, FCBGA
Pin Count 431
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
High-Performance, Low Cost 32-Bit Audio Processor - CS48520 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V; 5V
Package Type Other; LQFP
View Details
DSP (Digital Signal Processors) - DSPIC30F2010T20IS-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details