Manufacturer: NXP
Win Source Part Number: 205851-KMSC8122MP800
Packaging: Tray
Type: SC140 Core
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.436MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 431-FCPBGA (20x20)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DSP 16BIT QUAD 500MHZ 431FCBGA
DSP 16BIT QUAD 500MHZ 431FCBGA
DSP 16BIT QUAD 500MHZ 431FCBGA
DSP 16BIT QUAD 500MHZ 431FCBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 205851-KMSC8122MP8000 | KMSC8122MP8000-ND | KMSC8122MP8000 | KMSC8122MP8000 | KMSC8122MP8000 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - KMSC8122MP8000 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | |||
| Supply Voltage | 1.20V | 1.2V; 3.3V | |||
| Package Type | PBGA; Other; 431-FCPBGA (20x20) | Other; 431-BFBGA, FCBGA | BGA; Other; 431-BFBGA, FCBGA | ||
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz |