The KMPC885ZP133 is a 32-bit microprocessor from the MPC885/MPC880 family, operating at a core frequency of 133 MHz. It features an embedded MPC8xx core, memory management units (MMUs), and both instruction and data caches of 8 Kbytes each. The processor supports a maximum external bus frequency of 80 MHz in 1:1 mode and is designed for various controller applications, particularly in communications and networking systems. Key functionalities include enhanced ATM support, dual fast Ethernet controllers capable of 10/100 Mbps, and a USB interface. The device also incorporates a system integration unit (SIU) and a communications processor module (CPM), facilitating efficient data handling and processing. The KMPC885ZP133 is packaged in a plastic ball grid array (PBGA) and operates within a temperature range of 0°C to 95°C. This microprocessor is suitable for applications requiring robust performance in networking and communication tasks.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
IC MPU MPC8XX 133MHZ 357BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC885ZP133-ND | KMPC885ZP133 | KMPC885ZP133 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |