NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors KMPC862PCVR80B

Description
Win Source Part Number: 1173252-KMPC862PCVR8 0B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 2 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: KMPC86 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1173252-KMPC862PCVR8 0B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 2 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: KMPC86 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1173252-KMPC862PCVR80B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1173252-KMPC862PCVR80B
Integrated Circuits (ICs) - Embedded - Microprocessors 1173252-KMPC862PCVR80B
Win Source Part Number: 1173252-KMPC862PCVR8 0B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 80MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 2 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: KMPC86 Product Status: Obsolete

Win Source Part Number: 1173252-KMPC862PCVR80B
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 80MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (4), 10/100Mbps (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 2
Package / Case: 357-BBGA
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: KMPC86
Product Status: Obsolete

Buy Now Datasheet
32-bit 80MHZ Embedded Microprocessor MPU - 694-KMPC862PCVR80B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHZ Embedded Microprocessor MPU
694-KMPC862PCVR80B
32-bit 80MHZ Embedded Microprocessor MPU 694-KMPC862PCVR80B
IC MPU MPC8XX 80MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 80MHz 357-PBGA (25x25) Product overview: KMPC862PCVR80B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC862PCVR80B can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 80MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 80MHz 357-PBGA (25x25) Product overview: KMPC862PCVR80B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC862PCVR80B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - KMPC862PCVR80B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC862PCVR80B-ND
Microprocessors KMPC862PCVR80B-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - KMPC862PCVR80B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC862PCVR80B
Microprocessors KMPC862PCVR80B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - KMPC862PCVR80B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC862PCVR80B
Embedded - Microprocessors KMPC862PCVR80B
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1173252-KMPC862PCVR80B 694-KMPC862PCVR80B KMPC862PCVR80B-ND KMPC862PCVR80B KMPC862PCVR80B
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 80MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Package Type Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details